Hammond Electronics, Inc. Small Enclosure, Pc, White; Enclosure Type Hammond RP1060BF

Description
SMALL ENCLOSURE, PC, WHITE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:85mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, PC, WHITE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:85mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Pc, White; Enclosure Type Hammond - 29AH0197 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Pc, White; Enclosure Type Hammond
29AH0197
Small Enclosure, Pc, White; Enclosure Type Hammond 29AH0197
SMALL ENCLOSURE, PC, WHITE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:85mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, PC, WHITE; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:85mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29AH0197
Product Name Small Enclosure, Pc, White; Enclosure Type Hammond
Length 2.17 inch (55.1 mm)
Width 3.15 inch (80 mm)
Depth 3.35 inch (85 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 138206 - RS Components, Ltd.
Specs
Shape Rectangular
Length 11.81 inch (300 mm)
Width 9.06 inch (230 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers