Hammond Electronics, Inc. Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond RP1025BFC

Description
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:60mm; External Depth - Metric:65mm; IP Rating:IP65; Body Color:Grey, Transparent; NEMA Rating:-RoHS Compliant: Yes
Description
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:60mm; External Depth - Metric:65mm; IP Rating:IP65; Body Color:Grey, Transparent; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Small Enclosure, part number 29AH0172, is constructed from light gray ABS plastic and features a clear polycarbonate lid option. It is designed for mounting printed circuit boards or components and is rated IP65, providing protection against dust and water ingress. The enclosure includes a gasketed lid with a two-piece "tongue & groove" construction, ensuring a secure seal against environmental factors. The lid is secured with self-captivating stainless steel machine screws, which are threaded into integral stainless steel bushings for durability during repetitive assembly and disassembly. Internal mounting options are enhanced with molded DIN rail mounting tabs. The enclosure is suitable for various applications where protection and accessibility are required.

Datasheet Summary
Powered by GS/AI

The Small Enclosure, part number 29AH0172, is constructed from light gray ABS plastic and features a clear polycarbonate lid option. It is designed for mounting printed circuit boards or components and is rated IP65, providing protection against dust and water ingress. The enclosure includes a gasketed lid with a two-piece "tongue & groove" construction, ensuring a secure seal against environmental factors. The lid is secured with self-captivating stainless steel machine screws, which are threaded into integral stainless steel bushings for durability during repetitive assembly and disassembly. Internal mounting options are enhanced with molded DIN rail mounting tabs. The enclosure is suitable for various applications where protection and accessibility are required.

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond - 29AH0172 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond
29AH0172
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond 29AH0172
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:60mm; External Depth - Metric:65mm; IP Rating:IP65; Body Color:Grey, Transparent; NEMA Rating:-RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:60mm; External Depth - Metric:65mm; IP Rating:IP65; Body Color:Grey, Transparent; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29AH0172
Product Name Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond
Length 1.57 inch (39.88 mm)
Width 2.36 inch (60 mm)
Depth 2.56 inch (65 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Control Station Enclosures - 1368581 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 2.83 inch (72 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1454C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.5 inch (63.5 mm)
View Details
5 suppliers