Hammond Electronics, Inc. Chassis, Table Top, 256.92Mm, Aluminum Black; Rack U Height Hammond RMCV191015BK1

Description
CHASSIS, TABLE TOP, 256.92MM, ALUMINUM BLACK; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:266.7mm; External Width - Metric:432mm; External Depth - Metric:381mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CHASSIS, TABLE TOP, 256.92MM, ALUMINUM BLACK; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:266.7mm; External Width - Metric:432mm; External Depth - Metric:381mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis, Table Top, 256.92Mm, Aluminum Black; Rack U Height Hammond - 02C7244 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Table Top, 256.92Mm, Aluminum Black; Rack U Height Hammond
02C7244
Chassis, Table Top, 256.92Mm, Aluminum Black; Rack U Height Hammond 02C7244
CHASSIS, TABLE TOP, 256.92MM, ALUMINUM BLACK; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:266.7mm; External Width - Metric:432mm; External Depth - Metric:381mm; Product Range:- RoHS Compliant: Yes

CHASSIS, TABLE TOP, 256.92MM, ALUMINUM BLACK; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:266.7mm; External Width - Metric:432mm; External Depth - Metric:381mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 02C7244
Product Name Chassis, Table Top, 256.92Mm, Aluminum Black; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
High-density storage - R5SHE-754857 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details