Hammond Electronics, Inc. Equipment Chassis, 123.57Mm, Aluminium, Black; Rack U Height Hammond RMCV190513BK1

Description
EQUIPMENT CHASSIS, 123.57MM, ALUMINIUM, BLACK; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:133.4mm; External Width - Metric:432mm; External Depth - Metric:330mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
EQUIPMENT CHASSIS, 123.57MM, ALUMINIUM, BLACK; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:133.4mm; External Width - Metric:432mm; External Depth - Metric:330mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Chassis, 123.57Mm, Aluminium, Black; Rack U Height Hammond - 97B0927 - Newark, An Avnet Company
Chicago, IL, United States
Equipment Chassis, 123.57Mm, Aluminium, Black; Rack U Height Hammond
97B0927
Equipment Chassis, 123.57Mm, Aluminium, Black; Rack U Height Hammond 97B0927
EQUIPMENT CHASSIS, 123.57MM, ALUMINIUM, BLACK; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:133.4mm; External Width - Metric:432mm; External Depth - Metric:330mm; Product Range:- RoHS Compliant: Yes

EQUIPMENT CHASSIS, 123.57MM, ALUMINIUM, BLACK; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:133.4mm; External Width - Metric:432mm; External Depth - Metric:330mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 97B0927
Product Name Equipment Chassis, 123.57Mm, Aluminium, Black; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5ACD-3405 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details