Hammond Electronics, Inc. Chassis, Table Top, 79.12Mm, Aluminum Black; Rack U Height Hammond RMCV19038BK1

Description
CHASSIS, TABLE TOP, 79.12MM, ALUMINUM BLACK; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:88.9mm; External Width - Metric:432mm; External Depth - Metric:203mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CHASSIS, TABLE TOP, 79.12MM, ALUMINUM BLACK; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:88.9mm; External Width - Metric:432mm; External Depth - Metric:203mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis, Table Top, 79.12Mm, Aluminum Black; Rack U Height Hammond - 02C7240 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Table Top, 79.12Mm, Aluminum Black; Rack U Height Hammond
02C7240
Chassis, Table Top, 79.12Mm, Aluminum Black; Rack U Height Hammond 02C7240
CHASSIS, TABLE TOP, 79.12MM, ALUMINUM BLACK; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:88.9mm; External Width - Metric:432mm; External Depth - Metric:203mm; Product Range:- RoHS Compliant: Yes

CHASSIS, TABLE TOP, 79.12MM, ALUMINUM BLACK; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:88.9mm; External Width - Metric:432mm; External Depth - Metric:203mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 02C7240
Product Name Chassis, Table Top, 79.12Mm, Aluminum Black; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HKE38004N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details