Hammond Electronics, Inc. Enclosure, Tabletop/rack Mount, Aluminium, Black; Rack U Height Hammond RMCS9058BK1

Description
ENCLOSURE, TABLETOP/RACK MOUNT, ALUMINIUM, BLACK; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:132.8mm; External Width - Metric:216mm; External Depth - Metric:203mm; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, TABLETOP/RACK MOUNT, ALUMINIUM, BLACK; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:132.8mm; External Width - Metric:216mm; External Depth - Metric:203mm; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Tabletop/rack Mount, Aluminium, Black; Rack U Height Hammond - 02C7236 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Tabletop/rack Mount, Aluminium, Black; Rack U Height Hammond
02C7236
Enclosure, Tabletop/rack Mount, Aluminium, Black; Rack U Height Hammond 02C7236
ENCLOSURE, TABLETOP/RACK MOUNT, ALUMINIUM, BLACK; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:132.8mm; External Width - Metric:216mm; External Depth - Metric:203mm; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, TABLETOP/RACK MOUNT, ALUMINIUM, BLACK; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:132.8mm; External Width - Metric:216mm; External Depth - Metric:203mm; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 02C7236
Product Name Enclosure, Tabletop/rack Mount, Aluminium, Black; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
High-density storage - R5AEE-5835 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details