Hammond Electronics, Inc. Chassis, Desk Top, 1.56In, Aluminium Black; Rack U Height Hammond RMCS9018BK1

Description
CHASSIS, DESK TOP, 1.56IN, ALUMINIUM BLACK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:44.45mm; External Width - Metric:217mm; External Depth - Metric:203mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CHASSIS, DESK TOP, 1.56IN, ALUMINIUM BLACK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:44.45mm; External Width - Metric:217mm; External Depth - Metric:203mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis, Desk Top, 1.56In, Aluminium Black; Rack U Height Hammond - 02C7234 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Desk Top, 1.56In, Aluminium Black; Rack U Height Hammond
02C7234
Chassis, Desk Top, 1.56In, Aluminium Black; Rack U Height Hammond 02C7234
CHASSIS, DESK TOP, 1.56IN, ALUMINIUM BLACK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:44.45mm; External Width - Metric:217mm; External Depth - Metric:203mm; Product Range:- RoHS Compliant: Yes

CHASSIS, DESK TOP, 1.56IN, ALUMINIUM BLACK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:44.45mm; External Width - Metric:217mm; External Depth - Metric:203mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 02C7234
Product Name Chassis, Desk Top, 1.56In, Aluminium Black; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Service advisor desk - RP-BHJ382006RSS - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Portable
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details