Hammond Electronics, Inc. Chassis, Table Top, 195Mm, Aluminium, Black; Rack U Height Hammond RMCS190813BK1

Description
CHASSIS, TABLE TOP, 195MM, ALUMINIUM, BLACK; Rack U Height:5U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:221.7mm; External Width - Metric:432mm; External Depth - Metric:330.2mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CHASSIS, TABLE TOP, 195MM, ALUMINIUM, BLACK; Rack U Height:5U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:221.7mm; External Width - Metric:432mm; External Depth - Metric:330.2mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis, Table Top, 195Mm, Aluminium, Black; Rack U Height Hammond - 97B2504 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Table Top, 195Mm, Aluminium, Black; Rack U Height Hammond
97B2504
Chassis, Table Top, 195Mm, Aluminium, Black; Rack U Height Hammond 97B2504
CHASSIS, TABLE TOP, 195MM, ALUMINIUM, BLACK; Rack U Height:5U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:221.7mm; External Width - Metric:432mm; External Depth - Metric:330.2mm; Product Range:- RoHS Compliant: Yes

CHASSIS, TABLE TOP, 195MM, ALUMINIUM, BLACK; Rack U Height:5U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:221.7mm; External Width - Metric:432mm; External Depth - Metric:330.2mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 97B2504
Product Name Chassis, Table Top, 195Mm, Aluminium, Black; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stacking cabinets - R5HCD-2401 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details