Hammond Electronics, Inc. Chassis, Table Top, 39.62Mm, Aluminum Black; Rack U Height Hammond RMCS190113BK1

Description
CHASSIS, TABLE TOP, 39.62MM, ALUMINUM BLACK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:330mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CHASSIS, TABLE TOP, 39.62MM, ALUMINUM BLACK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:330mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis, Table Top, 39.62Mm, Aluminum Black; Rack U Height Hammond - 02C7230 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Table Top, 39.62Mm, Aluminum Black; Rack U Height Hammond
02C7230
Chassis, Table Top, 39.62Mm, Aluminum Black; Rack U Height Hammond 02C7230
CHASSIS, TABLE TOP, 39.62MM, ALUMINUM BLACK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:330mm; Product Range:- RoHS Compliant: Yes

CHASSIS, TABLE TOP, 39.62MM, ALUMINUM BLACK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:330mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 02C7230
Product Name Chassis, Table Top, 39.62Mm, Aluminum Black; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Stationary toolboxes - GT-5AJG30012S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Material Stainless Steel
Height 34.00 inch (864 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details