Hammond Electronics, Inc. Replacement Panel, Alum, 5U, Enclosure; Panel Type Hammond RMCP8BK

Description
REPLACEMENT PANEL, ALUM, 5U, ENCLOSURE; Panel Type:Front / Rear Replacement Panel; Rack U Height:5U; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RMCS190813BK1 & RMCV190813BK1 Enclosures; Product Range:RMC Series RoHS Compliant: Yes
Datasheet
Description
REPLACEMENT PANEL, ALUM, 5U, ENCLOSURE; Panel Type:Front / Rear Replacement Panel; Rack U Height:5U; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RMCS190813BK1 & RMCV190813BK1 Enclosures; Product Range:RMC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Replacement Panel, Alum, 5U, Enclosure; Panel Type Hammond - 89C7845 - Newark, An Avnet Company
Chicago, IL, United States
Replacement Panel, Alum, 5U, Enclosure; Panel Type Hammond
89C7845
Replacement Panel, Alum, 5U, Enclosure; Panel Type Hammond 89C7845
REPLACEMENT PANEL, ALUM, 5U, ENCLOSURE; Panel Type:Front / Rear Replacement Panel; Rack U Height:5U; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RMCS190813BK1 & RMCV190813BK1 Enclosures; Product Range:RMC Series RoHS Compliant: Yes

REPLACEMENT PANEL, ALUM, 5U, ENCLOSURE; Panel Type:Front / Rear Replacement Panel; Rack U Height:5U; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RMCS190813BK1 & RMCV190813BK1 Enclosures; Product Range:RMC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 89C7845
Product Name Replacement Panel, Alum, 5U, Enclosure; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863001 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 33.08 lbs (15 kg)
Depth 1.97 inch (50 mm)
View Details
Shelving with drawers - R5SEC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details