Hammond Electronics, Inc. Panel, Enclosure, 1.75X16.76In, Aluminium; Panel Type Hammond RMCP1BK

Description
PANEL, ENCLOSURE, 1.75X16.76IN, ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Black; For Use With:RMCS190113BK1, RMCS19018BK1, RMCV190113BK1, RMCV19018BK1; Product Range:-RoHS Compliant: Yes
Datasheet
Description
PANEL, ENCLOSURE, 1.75X16.76IN, ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Black; For Use With:RMCS190113BK1, RMCS19018BK1, RMCV190113BK1, RMCV19018BK1; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Enclosure, 1.75X16.76In, Aluminium; Panel Type Hammond - 89C7840 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Enclosure, 1.75X16.76In, Aluminium; Panel Type Hammond
89C7840
Panel, Enclosure, 1.75X16.76In, Aluminium; Panel Type Hammond 89C7840
PANEL, ENCLOSURE, 1.75X16.76IN, ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Black; For Use With:RMCS190113BK1, RMCS19018BK1, RMCV190113BK1, RMCV19018BK1; Product Range:-RoHS Compliant: Yes

PANEL, ENCLOSURE, 1.75X16.76IN, ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Black; For Use With:RMCS190113BK1, RMCS19018BK1, RMCV190113BK1, RMCV19018BK1; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 89C7840
Product Name Panel, Enclosure, 1.75X16.76In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 1.06 inch (27 mm)
Width 2.36 inch (60 mm)
View Details
Closed shelving - SRE2550B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details