Hammond Electronics, Inc. 19 Cabinet, Alum, 28x16.6x7, Blk; Cabinet Style Hammond RM4U1928SBK

Description
19" CABINET, ALUM, 28"X16.6"X7", BLK; Cabinet Style:Rack Mount; Panel Space Height:7"; External Height - Metric:177.8mm; External Width - Metric:421.64mm; External Depth - Metric:711.2mm; Enclosure Material:Aluminum; Body Color:BlackRoHS Compliant: Yes
Datasheet
Description
19" CABINET, ALUM, 28"X16.6"X7", BLK; Cabinet Style:Rack Mount; Panel Space Height:7"; External Height - Metric:177.8mm; External Width - Metric:421.64mm; External Depth - Metric:711.2mm; Enclosure Material:Aluminum; Body Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Cabinet, Alum, 28x16.6x7, Blk; Cabinet Style Hammond - 99AH1542 - Newark, An Avnet Company
Chicago, IL, United States
19 Cabinet, Alum, 28x16.6x7, Blk; Cabinet Style Hammond
99AH1542
19 Cabinet, Alum, 28x16.6x7, Blk; Cabinet Style Hammond 99AH1542
19" CABINET, ALUM, 28"X16.6"X7", BLK; Cabinet Style:Rack Mount; Panel Space Height:7"; External Height - Metric:177.8mm; External Width - Metric:421.64mm; External Depth - Metric:711.2mm; Enclosure Material:Aluminum; Body Color:BlackRoHS Compliant: Yes

19" CABINET, ALUM, 28"X16.6"X7", BLK; Cabinet Style:Rack Mount; Panel Space Height:7"; External Height - Metric:177.8mm; External Width - Metric:421.64mm; External Depth - Metric:711.2mm; Enclosure Material:Aluminum; Body Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 99AH1542
Product Name 19 Cabinet, Alum, 28x16.6x7, Blk; Cabinet Style Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Door cabinets - R5AJE-3002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details