RACK MOUNT CABINET, 4U, ALUM, BLACK; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177mm; External Width - Metric:482.6mm; External Depth - Metric:457.2mm; Product Range:RM Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 57AC6210 |
| Product Name | Rack Mount Cabinet, 4U, Alum, Black; Rack U Height Hammond |
| Material | Aluminum |