Hammond Electronics, Inc. 19 Cabinet, Alum, 28x16.6x5.25, Blk; Cabinet Style Hammond RM3U1928VBK

Description
19" CABINET, ALUM, 28"X16.6"X5.25", BLK; Cabinet Style:Rack Mount; Panel Space Height:5.25"; External Height - Metric:133.35mm; External Width - Metric:421.64mm; External Depth - Metric:711.2mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
19" CABINET, ALUM, 28"X16.6"X5.25", BLK; Cabinet Style:Rack Mount; Panel Space Height:5.25"; External Height - Metric:133.35mm; External Width - Metric:421.64mm; External Depth - Metric:711.2mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Cabinet, Alum, 28x16.6x5.25, Blk; Cabinet Style Hammond - 99AH1541 - Newark, An Avnet Company
Chicago, IL, United States
19 Cabinet, Alum, 28x16.6x5.25, Blk; Cabinet Style Hammond
99AH1541
19 Cabinet, Alum, 28x16.6x5.25, Blk; Cabinet Style Hammond 99AH1541
19" CABINET, ALUM, 28"X16.6"X5.25", BLK; Cabinet Style:Rack Mount; Panel Space Height:5.25"; External Height - Metric:133.35mm; External Width - Metric:421.64mm; External Depth - Metric:711.2mm; Enclosure Material:Aluminum RoHS Compliant: Yes

19" CABINET, ALUM, 28"X16.6"X5.25", BLK; Cabinet Style:Rack Mount; Panel Space Height:5.25"; External Height - Metric:133.35mm; External Width - Metric:421.64mm; External Depth - Metric:711.2mm; Enclosure Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet
19 Cabinet, Alum, 421.64X711.2X133.35Mm Rohs Compliant Hammond - 25AJ2752 - Newark, An Avnet Company
Chicago, IL, United States
19 Cabinet, Alum, 421.64X711.2X133.35Mm Rohs Compliant Hammond
25AJ2752
19 Cabinet, Alum, 421.64X711.2X133.35Mm Rohs Compliant Hammond 25AJ2752
19" CABINET, ALUM, 421.64X711.2X133.35M M ROHS COMPLIANT: YES

19" CABINET, ALUM, 421.64X711.2X133.35MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cabinets and Casework Cabinets and Casework
Product Number 99AH1541 25AJ2752
Product Name 19 Cabinet, Alum, 28x16.6x5.25, Blk; Cabinet Style Hammond 19 Cabinet, Alum, 421.64X711.2X133.35Mm Rohs Compliant Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HCG-2401 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details