Hammond Electronics, Inc. Rack Mount Cabinet, 3U, Aluminium; Rack U Height Hammond RM3U1922VBK

Description
RACK MOUNT CABINET, 3U, ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:133.4mm; External Width - Metric:421.7mm; External Depth - Metric:558.8mm; Product Range:RM Series RoHS Compliant: Yes
Datasheet
Description
RACK MOUNT CABINET, 3U, ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:133.4mm; External Width - Metric:421.7mm; External Depth - Metric:558.8mm; Product Range:RM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Cabinet, 3U, Aluminium; Rack U Height Hammond - 55AC6950 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Cabinet, 3U, Aluminium; Rack U Height Hammond
55AC6950
Rack Mount Cabinet, 3U, Aluminium; Rack U Height Hammond 55AC6950
RACK MOUNT CABINET, 3U, ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:133.4mm; External Width - Metric:421.7mm; External Depth - Metric:558.8mm; Product Range:RM Series RoHS Compliant: Yes

RACK MOUNT CABINET, 3U, ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:133.4mm; External Width - Metric:421.7mm; External Depth - Metric:558.8mm; Product Range:RM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Rack Mount Cabinet, 3U, Aluminium; Cabinet Style Hammond - 94AC4926 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Cabinet, 3U, Aluminium; Cabinet Style Hammond
94AC4926
Rack Mount Cabinet, 3U, Aluminium; Cabinet Style Hammond 94AC4926
RACK MOUNT CABINET, 3U, ALUMINIUM; Cabinet Style:Rack Mount; Panel Space Height:-; External Height - Metric:133.35mm; External Width - Metric:421.65mm; External Depth - Metric:558.78mm; Enclosure Material:Aluminium; Body RoHS Compliant: Yes

RACK MOUNT CABINET, 3U, ALUMINIUM; Cabinet Style:Rack Mount; Panel Space Height:-; External Height - Metric:133.35mm; External Width - Metric:421.65mm; External Depth - Metric:558.78mm; Enclosure Material:Aluminium; Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 55AC6950
Product Name Rack Mount Cabinet, 3U, Aluminium; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details