Hammond Electronics, Inc. Rack Cabinet, Table Top, 5.25In Aluminium, Black; Cabinet Style Hammond RM3U1918VBK

Description
RACK CABINET, TABLE TOP, 5.25IN ALUMINIUM, BLACK; Cabinet Style:Rack Mount; Panel Space Height:5.25"; External Height - Metric:133.4mm; External Width - Metric:422mm; External Depth - Metric:457mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 5.25IN ALUMINIUM, BLACK; Cabinet Style:Rack Mount; Panel Space Height:5.25"; External Height - Metric:133.4mm; External Width - Metric:422mm; External Depth - Metric:457mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 5.25In Aluminium, Black; Cabinet Style Hammond - 06R3001 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 5.25In Aluminium, Black; Cabinet Style Hammond
06R3001
Rack Cabinet, Table Top, 5.25In Aluminium, Black; Cabinet Style Hammond 06R3001
RACK CABINET, TABLE TOP, 5.25IN ALUMINIUM, BLACK; Cabinet Style:Rack Mount; Panel Space Height:5.25"; External Height - Metric:133.4mm; External Width - Metric:422mm; External Depth - Metric:457mm; Enclosure Material:Aluminum RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 5.25IN ALUMINIUM, BLACK; Cabinet Style:Rack Mount; Panel Space Height:5.25"; External Height - Metric:133.4mm; External Width - Metric:422mm; External Depth - Metric:457mm; Enclosure Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06R3001
Product Name Rack Cabinet, Table Top, 5.25In Aluminium, Black; Cabinet Style Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacked storage solutions - RL-5HDG34004N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details