Hammond Electronics, Inc. 19 Cabinet, Alum, 28x16.6x3.5, Blk; Cabinet Style Hammond RM2U1928VBK

Description
19" CABINET, ALUM, 28"X16.6"X3.5", BLK; Cabinet Style:Rack Mount; Panel Space Height:3.5"; External Height - Metric:88.9mm; External Width - Metric:421.64mm; External Depth - Metric:711.2mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
19" CABINET, ALUM, 28"X16.6"X3.5", BLK; Cabinet Style:Rack Mount; Panel Space Height:3.5"; External Height - Metric:88.9mm; External Width - Metric:421.64mm; External Depth - Metric:711.2mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Cabinet, Alum, 28x16.6x3.5, Blk; Cabinet Style Hammond - 99AH1539 - Newark, An Avnet Company
Chicago, IL, United States
19 Cabinet, Alum, 28x16.6x3.5, Blk; Cabinet Style Hammond
99AH1539
19 Cabinet, Alum, 28x16.6x3.5, Blk; Cabinet Style Hammond 99AH1539
19" CABINET, ALUM, 28"X16.6"X3.5", BLK; Cabinet Style:Rack Mount; Panel Space Height:3.5"; External Height - Metric:88.9mm; External Width - Metric:421.64mm; External Depth - Metric:711.2mm; Enclosure Material:Aluminum RoHS Compliant: Yes

19" CABINET, ALUM, 28"X16.6"X3.5", BLK; Cabinet Style:Rack Mount; Panel Space Height:3.5"; External Height - Metric:88.9mm; External Width - Metric:421.64mm; External Depth - Metric:711.2mm; Enclosure Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet
19 Cabinet, Alum, 421.64X711.2X88.9Mm Rohs Compliant Hammond - 25AJ2750 - Newark, An Avnet Company
Chicago, IL, United States
19 Cabinet, Alum, 421.64X711.2X88.9Mm Rohs Compliant Hammond
25AJ2750
19 Cabinet, Alum, 421.64X711.2X88.9Mm Rohs Compliant Hammond 25AJ2750
19" CABINET, ALUM, 421.64X711.2X88.9MM ROHS COMPLIANT: YES

19" CABINET, ALUM, 421.64X711.2X88.9MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cabinets and Casework Cabinets and Casework
Product Number 99AH1539 25AJ2750
Product Name 19 Cabinet, Alum, 28x16.6x3.5, Blk; Cabinet Style Hammond 19 Cabinet, Alum, 421.64X711.2X88.9Mm Rohs Compliant Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Bending tool storage - N5BADG-3401L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details