Hammond Electronics, Inc. Rack Mount Cabinet, 2U, Aluminium; Rack U Height Hammond RM2U1922VBK

Description
RACK MOUNT CABINET, 2U, ALUMINIUM; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.9mm; External Width - Metric:421.7mm; External Depth - Metric:558.8mm; Product Range:RM Series RoHS Compliant: Yes
Datasheet
Description
RACK MOUNT CABINET, 2U, ALUMINIUM; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.9mm; External Width - Metric:421.7mm; External Depth - Metric:558.8mm; Product Range:RM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Cabinet, 2U, Aluminium; Rack U Height Hammond - 55AC6948 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Cabinet, 2U, Aluminium; Rack U Height Hammond
55AC6948
Rack Mount Cabinet, 2U, Aluminium; Rack U Height Hammond 55AC6948
RACK MOUNT CABINET, 2U, ALUMINIUM; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.9mm; External Width - Metric:421.7mm; External Depth - Metric:558.8mm; Product Range:RM Series RoHS Compliant: Yes

RACK MOUNT CABINET, 2U, ALUMINIUM; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.9mm; External Width - Metric:421.7mm; External Depth - Metric:558.8mm; Product Range:RM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 55AC6948
Product Name Rack Mount Cabinet, 2U, Aluminium; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
R2V vertical drawer cabinets - RL-5HCG30002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details