Hammond Electronics, Inc. 19 Inch Cabinet, Rack Chassis, Solid, Desktop, 88.9 Mm, 89 Mm, 422 Mm, 330 Mm, Aluminium Rohs Compliant Hammond RM2U1913SBK

Description
19 Inch Cabinet, Rack Chassis, Solid, Desktop, 88.9 mm, 89 mm, 422 mm, 330 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
19 Inch Cabinet, Rack Chassis, Solid, Desktop, 88.9 mm, 89 mm, 422 mm, 330 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Inch Cabinet, Rack Chassis, Solid, Desktop, 88.9 Mm, 89 Mm, 422 Mm, 330 Mm, Aluminium Rohs Compliant Hammond - 74M4242 - Newark, An Avnet Company
Chicago, IL, United States
19 Inch Cabinet, Rack Chassis, Solid, Desktop, 88.9 Mm, 89 Mm, 422 Mm, 330 Mm, Aluminium Rohs Compliant Hammond
74M4242
19 Inch Cabinet, Rack Chassis, Solid, Desktop, 88.9 Mm, 89 Mm, 422 Mm, 330 Mm, Aluminium Rohs Compliant Hammond 74M4242
19 Inch Cabinet, Rack Chassis, Solid, Desktop, 88.9 mm, 89 mm, 422 mm, 330 mm, Aluminium RoHS Compliant: Yes

19 Inch Cabinet, Rack Chassis, Solid, Desktop, 88.9 mm, 89 mm, 422 mm, 330 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Rack Cabinet, Desk Top, 3.5In, Aluminum Black; Cabinet Style Hammond - 14N7878 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desk Top, 3.5In, Aluminum Black; Cabinet Style Hammond
14N7878
Rack Cabinet, Desk Top, 3.5In, Aluminum Black; Cabinet Style Hammond 14N7878
RACK CABINET, DESK TOP, 3.5IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:88.9mm; External Height - Metric:88.9mm; External Width - Metric:422mm; External Depth - Metric:330mm; Enclosure Material:Aluminum RoHS Compliant: Yes

RACK CABINET, DESK TOP, 3.5IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:88.9mm; External Height - Metric:88.9mm; External Width - Metric:422mm; External Depth - Metric:330mm; Enclosure Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cabinets and Casework Cabinets and Casework
Product Number 74M4242 14N7878
Product Name 19 Inch Cabinet, Rack Chassis, Solid, Desktop, 88.9 Mm, 89 Mm, 422 Mm, 330 Mm, Aluminium Rohs Compliant Hammond Rack Cabinet, Desk Top, 3.5In, Aluminum Black; Cabinet Style Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Mobile drawer cabinets - R5BDD-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details