Hammond Electronics, Inc. Case, 19In Rack, 2U, Aluminum Black; Rack U Height Hammond RM2U0808SBK

Description
CASE, 19IN RACK, 2U, ALUMINUM BLACK; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.1mm; External Width - Metric:210.8mm; External Depth - Metric:203.2mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CASE, 19IN RACK, 2U, ALUMINUM BLACK; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.1mm; External Width - Metric:210.8mm; External Depth - Metric:203.2mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 19In Rack, 2U, Aluminum Black; Rack U Height Hammond - 90T1169 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19In Rack, 2U, Aluminum Black; Rack U Height Hammond
90T1169
Case, 19In Rack, 2U, Aluminum Black; Rack U Height Hammond 90T1169
CASE, 19IN RACK, 2U, ALUMINUM BLACK; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.1mm; External Width - Metric:210.8mm; External Depth - Metric:203.2mm; Product Range:- RoHS Compliant: Yes

CASE, 19IN RACK, 2U, ALUMINUM BLACK; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.1mm; External Width - Metric:210.8mm; External Depth - Metric:203.2mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 90T1169
Product Name Case, 19In Rack, 2U, Aluminum Black; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HHG30006N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details