Hammond Electronics, Inc. 19 Cabinet, Alum, 28x16.6x1.75, Blk; Cabinet Style Hammond RM1U1928VBK

Description
19" CABINET, ALUM, 28"X16.6"X1.75", BLK; Cabinet Style:Rack Mount; Panel Space Height:1.75"; External Height - Metric:44.45mm; External Width - Metric:421.64mm; External Depth - Metric:711.2mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
19" CABINET, ALUM, 28"X16.6"X1.75", BLK; Cabinet Style:Rack Mount; Panel Space Height:1.75"; External Height - Metric:44.45mm; External Width - Metric:421.64mm; External Depth - Metric:711.2mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Cabinet, Alum, 28x16.6x1.75, Blk; Cabinet Style Hammond - 99AH1537 - Newark, An Avnet Company
Chicago, IL, United States
19 Cabinet, Alum, 28x16.6x1.75, Blk; Cabinet Style Hammond
99AH1537
19 Cabinet, Alum, 28x16.6x1.75, Blk; Cabinet Style Hammond 99AH1537
19" CABINET, ALUM, 28"X16.6"X1.75", BLK; Cabinet Style:Rack Mount; Panel Space Height:1.75"; External Height - Metric:44.45mm; External Width - Metric:421.64mm; External Depth - Metric:711.2mm; Enclosure Material:Aluminum RoHS Compliant: Yes

19" CABINET, ALUM, 28"X16.6"X1.75", BLK; Cabinet Style:Rack Mount; Panel Space Height:1.75"; External Height - Metric:44.45mm; External Width - Metric:421.64mm; External Depth - Metric:711.2mm; Enclosure Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 99AH1537
Product Name 19 Cabinet, Alum, 28x16.6x1.75, Blk; Cabinet Style Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Service counters - R5XSE-1202 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details