Hammond Electronics, Inc. Rack Mount Cabinet, 1U, Aluminium; Rack U Height Hammond RM1U1922VBK

Description
RACK MOUNT CABINET, 1U, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:43.69mm; External Width - Metric:421.7mm; External Depth - Metric:558.8mm; Product Range:RM Series RoHS Compliant: Yes
Datasheet
Description
RACK MOUNT CABINET, 1U, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:43.69mm; External Width - Metric:421.7mm; External Depth - Metric:558.8mm; Product Range:RM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Cabinet, 1U, Aluminium; Rack U Height Hammond - 55AC6944 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Cabinet, 1U, Aluminium; Rack U Height Hammond
55AC6944
Rack Mount Cabinet, 1U, Aluminium; Rack U Height Hammond 55AC6944
RACK MOUNT CABINET, 1U, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:43.69mm; External Width - Metric:421.7mm; External Depth - Metric:558.8mm; Product Range:RM Series RoHS Compliant: Yes

RACK MOUNT CABINET, 1U, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:43.69mm; External Width - Metric:421.7mm; External Depth - Metric:558.8mm; Product Range:RM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 55AC6944
Product Name Rack Mount Cabinet, 1U, Aluminium; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
High-density storage - R5AEC-5835 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details