Hammond Electronics, Inc. Rack Cabinet, Desk Top, 1.75In, Aluminum Black; Cabinet Style Hammond RM1U1918VBK

Description
RACK CABINET, DESK TOP, 1.75IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:44.45mm; External Height - Metric:44.45mm; External Width - Metric:422mm; External Depth - Metric:457mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, DESK TOP, 1.75IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:44.45mm; External Height - Metric:44.45mm; External Width - Metric:422mm; External Depth - Metric:457mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desk Top, 1.75In, Aluminum Black; Cabinet Style Hammond - 40P2420 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desk Top, 1.75In, Aluminum Black; Cabinet Style Hammond
40P2420
Rack Cabinet, Desk Top, 1.75In, Aluminum Black; Cabinet Style Hammond 40P2420
RACK CABINET, DESK TOP, 1.75IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:44.45mm; External Height - Metric:44.45mm; External Width - Metric:422mm; External Depth - Metric:457mm; Enclosure Material:Aluminum RoHS Compliant: Yes

RACK CABINET, DESK TOP, 1.75IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:44.45mm; External Height - Metric:44.45mm; External Width - Metric:422mm; External Depth - Metric:457mm; Enclosure Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 40P2420
Product Name Rack Cabinet, Desk Top, 1.75In, Aluminum Black; Cabinet Style Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HHE30006N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details