Hammond Electronics, Inc. Rack Cabinet, Table Top, 1.75In Alum Blk; Cabinet Style Hammond RM1U1918SBK

Description
RACK CABINET, TABLE TOP, 1.75IN ALUM BLK; Cabinet Style:Rack Mount; Panel Space Height:44.45mm; External Height - Metric:44.45mm; External Width - Metric:422mm; External Depth - Metric:457mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 1.75IN ALUM BLK; Cabinet Style:Rack Mount; Panel Space Height:44.45mm; External Height - Metric:44.45mm; External Width - Metric:422mm; External Depth - Metric:457mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 1.75In Alum Blk; Cabinet Style Hammond - 01P0167 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 1.75In Alum Blk; Cabinet Style Hammond
01P0167
Rack Cabinet, Table Top, 1.75In Alum Blk; Cabinet Style Hammond 01P0167
RACK CABINET, TABLE TOP, 1.75IN ALUM BLK; Cabinet Style:Rack Mount; Panel Space Height:44.45mm; External Height - Metric:44.45mm; External Width - Metric:422mm; External Depth - Metric:457mm; Enclosure Material:Aluminum RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 1.75IN ALUM BLK; Cabinet Style:Rack Mount; Panel Space Height:44.45mm; External Height - Metric:44.45mm; External Width - Metric:422mm; External Depth - Metric:457mm; Enclosure Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 01P0167
Product Name Rack Cabinet, Table Top, 1.75In Alum Blk; Cabinet Style Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HDE30006N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details