Hammond Electronics, Inc. Case, 19, Black, 1U, D330Mm; Rack U Height Hammond RM1U1913SBK

Description
CASE, 19", BLACK, 1U, D330MM; Rack U Height:1U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:43.7mm; External Width - Metric:421.6mm; External Depth - Metric:330mm; External Height - RoHS Compliant: Yes
Datasheet
Description
CASE, 19", BLACK, 1U, D330MM; Rack U Height:1U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:43.7mm; External Width - Metric:421.6mm; External Depth - Metric:330mm; External Height - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 19, Black, 1U, D330Mm; Rack U Height Hammond - 41T0777 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, Black, 1U, D330Mm; Rack U Height Hammond
41T0777
Case, 19, Black, 1U, D330Mm; Rack U Height Hammond 41T0777
CASE, 19", BLACK, 1U, D330MM; Rack U Height:1U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:43.7mm; External Width - Metric:421.6mm; External Depth - Metric:330mm; External Height - RoHS Compliant: Yes

CASE, 19", BLACK, 1U, D330MM; Rack U Height:1U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:43.7mm; External Width - Metric:421.6mm; External Depth - Metric:330mm; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet
Rack Cabinet, Table Top, 1.75In Alum Blk; Rack U Height Hammond - 08P0839 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 1.75In Alum Blk; Rack U Height Hammond
08P0839
Rack Cabinet, Table Top, 1.75In Alum Blk; Rack U Height Hammond 08P0839
RACK CABINET, TABLE TOP, 1.75IN ALUM BLK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:421.6mm; External Depth - Metric:330mm; Product Range:- RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 1.75IN ALUM BLK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:421.6mm; External Depth - Metric:330mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cabinets and Casework Cabinets and Casework
Product Number 41T0777 08P0839
Product Name Case, 19, Black, 1U, D330Mm; Rack U Height Hammond Rack Cabinet, Table Top, 1.75In Alum Blk; Rack U Height Hammond
Material Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES09 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Specs
Use Commercial; Industrial
Material Steel
Height 48.00 inch (1219 mm)
View Details