Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond RL6065

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:205mm; External Width - Metric:105mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:205mm; External Width - Metric:105mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond - 04N9885 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
04N9885
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 04N9885
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:205mm; External Width - Metric:105mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:205mm; External Width - Metric:105mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9885
Product Name Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
Length 8.07 inch (205 mm)
Width 4.13 inch (105 mm)
Depth 1.57 inch (40 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers