Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond RH3015

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:130mm; External Width - Metric:68mm; External Depth - Metric:25mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:130mm; External Width - Metric:68mm; External Depth - Metric:25mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond - 04N9873 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
04N9873
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 04N9873
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:130mm; External Width - Metric:68mm; External Depth - Metric:25mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:130mm; External Width - Metric:68mm; External Depth - Metric:25mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9873
Product Name Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
Length 5.12 inch (130 mm)
Width 2.68 inch (68 mm)
Depth 0.9843 inch (25 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N1602BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers