Hammond Electronics, Inc. Enclosure Cabinet, 19, Rack Mount, 44U, Grey; Cabinet Type Hammond REFK1907731LG1

Description
ENCLOSURE CABINET, 19", RACK MOUNT, 44U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:44U; External Height - Imperial:82.2"; External Width - Imperial:21.3"; External Depth - Imperial:31.5" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE CABINET, 19", RACK MOUNT, 44U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:44U; External Height - Imperial:82.2"; External Width - Imperial:21.3"; External Depth - Imperial:31.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cabinet, 19, Rack Mount, 44U, Grey; Cabinet Type Hammond - 51R3620 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cabinet, 19, Rack Mount, 44U, Grey; Cabinet Type Hammond
51R3620
Enclosure Cabinet, 19, Rack Mount, 44U, Grey; Cabinet Type Hammond 51R3620
ENCLOSURE CABINET, 19", RACK MOUNT, 44U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:44U; External Height - Imperial:82.2"; External Width - Imperial:21.3"; External Depth - Imperial:31.5" RoHS Compliant: Yes

ENCLOSURE CABINET, 19", RACK MOUNT, 44U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:44U; External Height - Imperial:82.2"; External Width - Imperial:21.3"; External Depth - Imperial:31.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R3620
Product Name Enclosure Cabinet, 19, Rack Mount, 44U, Grey; Cabinet Type Hammond
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5ACD-3803 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES09 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details