Hammond Electronics, Inc. Cabinet Rack; Cabinet Type Hammond REFK1907017GY2

Description
CABINET RACK; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:40U; External Height - Imperial:75.2"; External Width - Imperial:-; External Depth - Imperial:17.5"; Enclosure Material:-; External Height - Metric:1.91m RoHS Compliant: Yes
Description
CABINET RACK; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:40U; External Height - Imperial:75.2"; External Width - Imperial:-; External Depth - Imperial:17.5"; Enclosure Material:-; External Height - Metric:1.91m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cabinet Rack, part number 96F5505, is designed for server applications within the REFK Series. It features a robust construction with heavy-duty 10-gauge steel, zinc-plated rails that are drilled and tapped for 10-32 screws. The rack supports a standard 19,Äù panel width and offers three depth options: 17.5,Äù, 24.5,Äù, and 31.5,Äù. This knockdown rack unit is shipped in a flat pack for easy handling and assembly, requiring only one bolt per corner to secure the structure. It includes infinitely adjustable vertical combination rails on EIA universal spacing, allowing for flexible equipment mounting. The maximum recommended weight capacity is 1,000 pounds (455 kg), making it suitable for heavy equipment. Additional features include a removable gland plate for wire access, oversized adjustable leveling feet, and a rugged powder paint finish available in black and light gray. This product is ideal for tight access areas and can be easily assembled by one person.

Datasheet Summary
Powered by GS/AI

The Cabinet Rack, part number 96F5505, is designed for server applications within the REFK Series. It features a robust construction with heavy-duty 10-gauge steel, zinc-plated rails that are drilled and tapped for 10-32 screws. The rack supports a standard 19,Äù panel width and offers three depth options: 17.5,Äù, 24.5,Äù, and 31.5,Äù. This knockdown rack unit is shipped in a flat pack for easy handling and assembly, requiring only one bolt per corner to secure the structure. It includes infinitely adjustable vertical combination rails on EIA universal spacing, allowing for flexible equipment mounting. The maximum recommended weight capacity is 1,000 pounds (455 kg), making it suitable for heavy equipment. Additional features include a removable gland plate for wire access, oversized adjustable leveling feet, and a rugged powder paint finish available in black and light gray. This product is ideal for tight access areas and can be easily assembled by one person.

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack; Cabinet Type Hammond - 96F5505 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack; Cabinet Type Hammond
96F5505
Cabinet Rack; Cabinet Type Hammond 96F5505
CABINET RACK; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:40U; External Height - Imperial:75.2"; External Width - Imperial:-; External Depth - Imperial:17.5"; Enclosure Material:-; External Height - Metric:1.91m RoHS Compliant: Yes

CABINET RACK; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:40U; External Height - Imperial:75.2"; External Width - Imperial:-; External Depth - Imperial:17.5"; Enclosure Material:-; External Height - Metric:1.91m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 96F5505
Product Name Cabinet Rack; Cabinet Type Hammond
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5AEC-5825 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details