Hammond Electronics, Inc. Cabinet Rack, 19In, 21.34In, 36U; Cabinet Type Hammond REFK1906331BK1

Description
CABINET RACK, 19IN, 21.34IN, 36U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:36U; External Height - Imperial:68.2"; External Width - Imperial:21.3"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
CABINET RACK, 19IN, 21.34IN, 36U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:36U; External Height - Imperial:68.2"; External Width - Imperial:21.3"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 21.34In, 36U; Cabinet Type Hammond - 50H5171 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 21.34In, 36U; Cabinet Type Hammond
50H5171
Cabinet Rack, 19In, 21.34In, 36U; Cabinet Type Hammond 50H5171
CABINET RACK, 19IN, 21.34IN, 36U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:36U; External Height - Imperial:68.2"; External Width - Imperial:21.3"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

CABINET RACK, 19IN, 21.34IN, 36U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:36U; External Height - Imperial:68.2"; External Width - Imperial:21.3"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 50H5171
Product Name Cabinet Rack, 19In, 21.34In, 36U; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AEE-4412 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details