Hammond Electronics, Inc. Cabinet Rack, 19In, 21.34In, 36U; Cabinet Type Hammond REFK1906324BK1

Description
CABINET RACK, 19IN, 21.34IN, 36U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:36U; External Height - Imperial:68.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
CABINET RACK, 19IN, 21.34IN, 36U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:36U; External Height - Imperial:68.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 21.34In, 36U; Cabinet Type Hammond - 48F3998 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 21.34In, 36U; Cabinet Type Hammond
48F3998
Cabinet Rack, 19In, 21.34In, 36U; Cabinet Type Hammond 48F3998
CABINET RACK, 19IN, 21.34IN, 36U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:36U; External Height - Imperial:68.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5"; Enclosure Material:Steel RoHS Compliant: Yes

CABINET RACK, 19IN, 21.34IN, 36U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:36U; External Height - Imperial:68.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 48F3998
Product Name Cabinet Rack, 19In, 21.34In, 36U; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HDE30004N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details