Hammond Electronics, Inc. Floor Cabinet, Knock Down, Steel, 36U; Cabinet Type Hammond REFK1906317BK1

Description
FLOOR CABINET, KNOCK DOWN, STEEL, 36U; Cabinet Type:Knock Down; Product Range:REFK Series; Rack U Height:36U; External Height - Imperial:68.19"; External Width - Imperial:21.34"; External Depth - Imperial:17.5" RoHS Compliant: Yes
Datasheet
Description
FLOOR CABINET, KNOCK DOWN, STEEL, 36U; Cabinet Type:Knock Down; Product Range:REFK Series; Rack U Height:36U; External Height - Imperial:68.19"; External Width - Imperial:21.34"; External Depth - Imperial:17.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Cabinet, Knock Down, Steel, 36U; Cabinet Type Hammond - 83C7921 - Newark, An Avnet Company
Chicago, IL, United States
Floor Cabinet, Knock Down, Steel, 36U; Cabinet Type Hammond
83C7921
Floor Cabinet, Knock Down, Steel, 36U; Cabinet Type Hammond 83C7921
FLOOR CABINET, KNOCK DOWN, STEEL, 36U; Cabinet Type:Knock Down; Product Range:REFK Series; Rack U Height:36U; External Height - Imperial:68.19"; External Width - Imperial:21.34"; External Depth - Imperial:17.5" RoHS Compliant: Yes

FLOOR CABINET, KNOCK DOWN, STEEL, 36U; Cabinet Type:Knock Down; Product Range:REFK Series; Rack U Height:36U; External Height - Imperial:68.19"; External Width - Imperial:21.34"; External Depth - Imperial:17.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 83C7921
Product Name Floor Cabinet, Knock Down, Steel, 36U; Cabinet Type Hammond
Height 68.19 inch (1732 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Machining tool storage - NCW42101 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Material Steel
View Details