Hammond Electronics, Inc. Cabinet Rack, 19In, 21.34In, 32U; Cabinet Type Hammond REFK1905631BK1

Description
CABINET RACK, 19IN, 21.34IN, 32U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:32U; External Height - Imperial:61.2"; External Width - Imperial:21.3"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Description
CABINET RACK, 19IN, 21.34IN, 32U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:32U; External Height - Imperial:61.2"; External Width - Imperial:21.3"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 21.34In, 32U; Cabinet Type Hammond - 50H5167 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 21.34In, 32U; Cabinet Type Hammond
50H5167
Cabinet Rack, 19In, 21.34In, 32U; Cabinet Type Hammond 50H5167
CABINET RACK, 19IN, 21.34IN, 32U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:32U; External Height - Imperial:61.2"; External Width - Imperial:21.3"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

CABINET RACK, 19IN, 21.34IN, 32U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:32U; External Height - Imperial:61.2"; External Width - Imperial:21.3"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 50H5167
Product Name Cabinet Rack, 19In, 21.34In, 32U; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NCS2266 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details