Hammond Electronics, Inc. Cabinet Rack; Cabinet Type Hammond REFK1904924GY2

Description
CABINET RACK; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:28U; External Height - Imperial:54.2"; External Width - Imperial:-; External Depth - Imperial:24.5"; Enclosure Material:-; External Height - Metric:1.38m RoHS Compliant: Yes
Datasheet
Description
CABINET RACK; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:28U; External Height - Imperial:54.2"; External Width - Imperial:-; External Depth - Imperial:24.5"; Enclosure Material:-; External Height - Metric:1.38m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack; Cabinet Type Hammond - 95F2559 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack; Cabinet Type Hammond
95F2559
Cabinet Rack; Cabinet Type Hammond 95F2559
CABINET RACK; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:28U; External Height - Imperial:54.2"; External Width - Imperial:-; External Depth - Imperial:24.5"; Enclosure Material:-; External Height - Metric:1.38m RoHS Compliant: Yes

CABINET RACK; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:28U; External Height - Imperial:54.2"; External Width - Imperial:-; External Depth - Imperial:24.5"; Enclosure Material:-; External Height - Metric:1.38m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 95F2559
Product Name Cabinet Rack; Cabinet Type Hammond
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary toolboxes - GT-5AHG30042S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details