Hammond Electronics, Inc. Cabinet, Desk Top, 534Mm, Steel, Black; Rack U Height Hammond RCSC1902136BK1

Description
CABINET, DESK TOP, 534MM, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Cabinet Style:Desktop; External Height - Metric:635mm; External Width - Metric:610mm; External Depth - Metric:914mm; External Height - Imperial:25" RoHS Compliant: Yes
Description
CABINET, DESK TOP, 534MM, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Cabinet Style:Desktop; External Height - Metric:635mm; External Width - Metric:610mm; External Depth - Metric:914mm; External Height - Imperial:25" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cabinet, Desk Top, 534Mm, Steel, Black; Rack U Height Hammond is a 12U rack cabinet designed for desktop use, constructed from durable 16-gauge steel. It features a stacking design that allows for up to three cabinets to be stacked, making it suitable for expanding setups in AV or IT/server applications. The cabinet includes two pairs of adjustable sliding EIA square-hole mounting rails, facilitating versatile equipment installation. It has multiple cable entry points and is finished with a rugged black powder coat for durability. The cabinet is RoHS compliant and ships unassembled for ease of transport. Its overall dimensions are 635mm in height, 610mm in width, and 914mm in depth.

Datasheet Summary
Powered by GS/AI

The Cabinet, Desk Top, 534Mm, Steel, Black; Rack U Height Hammond is a 12U rack cabinet designed for desktop use, constructed from durable 16-gauge steel. It features a stacking design that allows for up to three cabinets to be stacked, making it suitable for expanding setups in AV or IT/server applications. The cabinet includes two pairs of adjustable sliding EIA square-hole mounting rails, facilitating versatile equipment installation. It has multiple cable entry points and is finished with a rugged black powder coat for durability. The cabinet is RoHS compliant and ships unassembled for ease of transport. Its overall dimensions are 635mm in height, 610mm in width, and 914mm in depth.

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Desk Top, 534Mm, Steel, Black; Rack U Height Hammond - 67M9311 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Desk Top, 534Mm, Steel, Black; Rack U Height Hammond
67M9311
Cabinet, Desk Top, 534Mm, Steel, Black; Rack U Height Hammond 67M9311
CABINET, DESK TOP, 534MM, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Cabinet Style:Desktop; External Height - Metric:635mm; External Width - Metric:610mm; External Depth - Metric:914mm; External Height - Imperial:25" RoHS Compliant: Yes

CABINET, DESK TOP, 534MM, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Cabinet Style:Desktop; External Height - Metric:635mm; External Width - Metric:610mm; External Depth - Metric:914mm; External Height - Imperial:25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 67M9311
Product Name Cabinet, Desk Top, 534Mm, Steel, Black; Rack U Height Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile drawer cabinets - R5DKG-3807 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details