Hammond Electronics, Inc. Floor Cabinet, Knock Down, Steel, 42U+1U; Cabinet Type Hammond RCK42U25BK

Description
FLOOR CABINET, KNOCK DOWN, STEEL, 42U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:42U + 1U; External Height - Imperial:78.5"; External Width - Imperial:24"; External Depth - Imperial:25" RoHS Compliant: Yes
Datasheet
Description
FLOOR CABINET, KNOCK DOWN, STEEL, 42U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:42U + 1U; External Height - Imperial:78.5"; External Width - Imperial:24"; External Depth - Imperial:25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Cabinet, Knock Down, Steel, 42U+1U; Cabinet Type Hammond - 67AJ1488 - Newark, An Avnet Company
Chicago, IL, United States
Floor Cabinet, Knock Down, Steel, 42U+1U; Cabinet Type Hammond
67AJ1488
Floor Cabinet, Knock Down, Steel, 42U+1U; Cabinet Type Hammond 67AJ1488
FLOOR CABINET, KNOCK DOWN, STEEL, 42U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:42U + 1U; External Height - Imperial:78.5"; External Width - Imperial:24"; External Depth - Imperial:25" RoHS Compliant: Yes

FLOOR CABINET, KNOCK DOWN, STEEL, 42U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:42U + 1U; External Height - Imperial:78.5"; External Width - Imperial:24"; External Depth - Imperial:25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 67AJ1488
Product Name Floor Cabinet, Knock Down, Steel, 42U+1U; Cabinet Type Hammond
Height 78.50 inch (1994 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile drawer cabinets - R5GKG-3403 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details