Hammond Electronics, Inc. Floor Cabinet, Knock Down, Steel, 36U+1U; Cabinet Type Hammond RCK36U32BK

Description
FLOOR CABINET, KNOCK DOWN, STEEL, 36U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:36U + 1U; External Height - Imperial:68"; External Width - Imperial:24"; External Depth - Imperial:32" RoHS Compliant: Yes
Datasheet
Description
FLOOR CABINET, KNOCK DOWN, STEEL, 36U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:36U + 1U; External Height - Imperial:68"; External Width - Imperial:24"; External Depth - Imperial:32" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Cabinet, Knock Down, Steel, 36U+1U; Cabinet Type Hammond - 67AJ1487 - Newark, An Avnet Company
Chicago, IL, United States
Floor Cabinet, Knock Down, Steel, 36U+1U; Cabinet Type Hammond
67AJ1487
Floor Cabinet, Knock Down, Steel, 36U+1U; Cabinet Type Hammond 67AJ1487
FLOOR CABINET, KNOCK DOWN, STEEL, 36U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:36U + 1U; External Height - Imperial:68"; External Width - Imperial:24"; External Depth - Imperial:32" RoHS Compliant: Yes

FLOOR CABINET, KNOCK DOWN, STEEL, 36U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:36U + 1U; External Height - Imperial:68"; External Width - Imperial:24"; External Depth - Imperial:32" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 67AJ1487
Product Name Floor Cabinet, Knock Down, Steel, 36U+1U; Cabinet Type Hammond
Height 68.00 inch (1727 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
High-density storage - R5AHG-5817 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details