Hammond Electronics, Inc. Floor Cabinet, Knock Down, Steel, 36U+1U; Cabinet Type Hammond RCK36U25BK

Description
FLOOR CABINET, KNOCK DOWN, STEEL, 36U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:36U + 1U; External Height - Imperial:68"; External Width - Imperial:24"; External Depth - Imperial:25" RoHS Compliant: Yes
Datasheet
Description
FLOOR CABINET, KNOCK DOWN, STEEL, 36U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:36U + 1U; External Height - Imperial:68"; External Width - Imperial:24"; External Depth - Imperial:25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Cabinet, Knock Down, Steel, 36U+1U; Cabinet Type Hammond - 67AJ1486 - Newark, An Avnet Company
Chicago, IL, United States
Floor Cabinet, Knock Down, Steel, 36U+1U; Cabinet Type Hammond
67AJ1486
Floor Cabinet, Knock Down, Steel, 36U+1U; Cabinet Type Hammond 67AJ1486
FLOOR CABINET, KNOCK DOWN, STEEL, 36U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:36U + 1U; External Height - Imperial:68"; External Width - Imperial:24"; External Depth - Imperial:25" RoHS Compliant: Yes

FLOOR CABINET, KNOCK DOWN, STEEL, 36U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:36U + 1U; External Height - Imperial:68"; External Width - Imperial:24"; External Depth - Imperial:25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 67AJ1486
Product Name Floor Cabinet, Knock Down, Steel, 36U+1U; Cabinet Type Hammond
Height 68.00 inch (1727 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Punching tool storage - N5PAEG-3002L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details