Hammond Electronics, Inc. Floor Cabinet, Knock Down, Steel, 24U+1U; Cabinet Type Hammond RCK24U32BK

Description
FLOOR CABINET, KNOCK DOWN, STEEL, 24U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:24U + 1U; External Height - Imperial:47"; External Width - Imperial:24"; External Depth - Imperial:32" RoHS Compliant: Yes
Datasheet
Description
FLOOR CABINET, KNOCK DOWN, STEEL, 24U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:24U + 1U; External Height - Imperial:47"; External Width - Imperial:24"; External Depth - Imperial:32" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Cabinet, Knock Down, Steel, 24U+1U; Cabinet Type Hammond - 67AJ1485 - Newark, An Avnet Company
Chicago, IL, United States
Floor Cabinet, Knock Down, Steel, 24U+1U; Cabinet Type Hammond
67AJ1485
Floor Cabinet, Knock Down, Steel, 24U+1U; Cabinet Type Hammond 67AJ1485
FLOOR CABINET, KNOCK DOWN, STEEL, 24U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:24U + 1U; External Height - Imperial:47"; External Width - Imperial:24"; External Depth - Imperial:32" RoHS Compliant: Yes

FLOOR CABINET, KNOCK DOWN, STEEL, 24U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:24U + 1U; External Height - Imperial:47"; External Width - Imperial:24"; External Depth - Imperial:32" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 67AJ1485
Product Name Floor Cabinet, Knock Down, Steel, 24U+1U; Cabinet Type Hammond
Height 47.00 inch (1194 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Mobile drawer cabinets - R5BHG-3009 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details