Hammond Electronics, Inc. Floor Cabinet, Knock Down, Steel, 20U+1U; Cabinet Type Hammond RCK20U25BK

Description
FLOOR CABINET, KNOCK DOWN, STEEL, 20U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:20U + 1U; External Height - Imperial:40"; External Width - Imperial:24"; External Depth - Imperial:25" RoHS Compliant: Yes
Datasheet
Description
FLOOR CABINET, KNOCK DOWN, STEEL, 20U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:20U + 1U; External Height - Imperial:40"; External Width - Imperial:24"; External Depth - Imperial:25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Cabinet, Knock Down, Steel, 20U+1U; Cabinet Type Hammond - 67AJ1482 - Newark, An Avnet Company
Chicago, IL, United States
Floor Cabinet, Knock Down, Steel, 20U+1U; Cabinet Type Hammond
67AJ1482
Floor Cabinet, Knock Down, Steel, 20U+1U; Cabinet Type Hammond 67AJ1482
FLOOR CABINET, KNOCK DOWN, STEEL, 20U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:20U + 1U; External Height - Imperial:40"; External Width - Imperial:24"; External Depth - Imperial:25" RoHS Compliant: Yes

FLOOR CABINET, KNOCK DOWN, STEEL, 20U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:20U + 1U; External Height - Imperial:40"; External Width - Imperial:24"; External Depth - Imperial:25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 67AJ1482
Product Name Floor Cabinet, Knock Down, Steel, 20U+1U; Cabinet Type Hammond
Height 40.00 inch (1016 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Stacking cabinets - R5HEE-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details