Hammond Electronics, Inc. Rack Cabinet, Table Top, 28In, Steel Black; Cabinet Style Hammond RCHV1902831BK1

Description
RACK CABINET, TABLE TOP, 28IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:28"; External Height - Metric:711mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Description
RACK CABINET, TABLE TOP, 28IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:28"; External Height - Metric:711mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 28In, Steel Black; Cabinet Style Hammond - 79K1651 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 28In, Steel Black; Cabinet Style Hammond
79K1651
Rack Cabinet, Table Top, 28In, Steel Black; Cabinet Style Hammond 79K1651
RACK CABINET, TABLE TOP, 28IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:28"; External Height - Metric:711mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 28IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:28"; External Height - Metric:711mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79K1651
Product Name Rack Cabinet, Table Top, 28In, Steel Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Specs
Use Commercial; Industrial
Material Steel
Height 48.00 inch (1219 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details