Hammond Electronics, Inc. Rack Cabinet Table Top 22.75In Steel Beige; Cabinet Style Hammond RCHV1902231CG1

Description
RACK CABINET TABLE TOP 22.75IN STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:22.75"; External Height - Metric:578mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes
Description
RACK CABINET TABLE TOP 22.75IN STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:22.75"; External Height - Metric:578mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rack Cabinet Table Top 22.75In Steel Beige is designed for desktop applications and features a robust steel construction. It has an external height of 578 mm, an external width of 483 mm, and an external depth of 800 mm. The cabinet provides a panel space height of 22.75 inches, accommodating various equipment configurations. The product is shipped in a knockdown format for ease of handling and protection during transport. It is RoHS compliant, ensuring it meets environmental standards. The beige color and textured finish contribute to its aesthetic appeal while maintaining durability.

Datasheet Summary
Powered by GS/AI

The Rack Cabinet Table Top 22.75In Steel Beige is designed for desktop applications and features a robust steel construction. It has an external height of 578 mm, an external width of 483 mm, and an external depth of 800 mm. The cabinet provides a panel space height of 22.75 inches, accommodating various equipment configurations. The product is shipped in a knockdown format for ease of handling and protection during transport. It is RoHS compliant, ensuring it meets environmental standards. The beige color and textured finish contribute to its aesthetic appeal while maintaining durability.

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet Table Top 22.75In Steel Beige; Cabinet Style Hammond - 93K7295 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet Table Top 22.75In Steel Beige; Cabinet Style Hammond
93K7295
Rack Cabinet Table Top 22.75In Steel Beige; Cabinet Style Hammond 93K7295
RACK CABINET TABLE TOP 22.75IN STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:22.75"; External Height - Metric:578mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes

RACK CABINET TABLE TOP 22.75IN STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:22.75"; External Height - Metric:578mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 93K7295
Product Name Rack Cabinet Table Top 22.75In Steel Beige; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5AJE-3801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details