Hammond Electronics, Inc. Rack Cabinet, Table Top, 22.75In Steel Black; Cabinet Style Hammond RCHV1902217BK1

Description
RACK CABINET, TABLE TOP, 22.75IN STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:22.75"; External Height - Metric:578mm; External Width - Metric:483mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 22.75IN STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:22.75"; External Height - Metric:578mm; External Width - Metric:483mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 22.75In Steel Black; Cabinet Style Hammond - 89K7808 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 22.75In Steel Black; Cabinet Style Hammond
89K7808
Rack Cabinet, Table Top, 22.75In Steel Black; Cabinet Style Hammond 89K7808
RACK CABINET, TABLE TOP, 22.75IN STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:22.75"; External Height - Metric:578mm; External Width - Metric:483mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 22.75IN STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:22.75"; External Height - Metric:578mm; External Width - Metric:483mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 89K7808
Product Name Rack Cabinet, Table Top, 22.75In Steel Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Trays - 191865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Steel; Sheet Steel
Height 2.56 inch (65 mm)
View Details