RACK CABINET, TABLE TOP, 17.56", STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:17.56"; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:GreyRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 51R3590 |
| Product Name | Rack Cabinet, Table Top, 17.56, Steel, Grey; Cabinet Style Hammond |
| Material | Steel |