Hammond Electronics, Inc. Rack Cabinet, Table Top, 17.5In, Steel Black; Cabinet Style Hammond RCHV1901724BK1

Description
RACK CABINET, TABLE TOP, 17.5IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:17.5"; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 17.5IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:17.5"; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 17.5In, Steel Black; Cabinet Style Hammond - 93K7288 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 17.5In, Steel Black; Cabinet Style Hammond
93K7288
Rack Cabinet, Table Top, 17.5In, Steel Black; Cabinet Style Hammond 93K7288
RACK CABINET, TABLE TOP, 17.5IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:17.5"; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 17.5IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:17.5"; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 93K7288
Product Name Rack Cabinet, Table Top, 17.5In, Steel Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AHG-4411 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details