Hammond Electronics, Inc. Rack Cabinet, Table Top, 14In, Steel Black; Cabinet Style Hammond RCHV1901424BK1

Description
RACK CABINET, TABLE TOP, 14IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:355.6mm; External Width - Metric:483mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 14IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:355.6mm; External Width - Metric:483mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 14In, Steel Black; Cabinet Style Hammond - 64K2360 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 14In, Steel Black; Cabinet Style Hammond
64K2360
Rack Cabinet, Table Top, 14In, Steel Black; Cabinet Style Hammond 64K2360
RACK CABINET, TABLE TOP, 14IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:355.6mm; External Width - Metric:483mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 14IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:355.6mm; External Width - Metric:483mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 64K2360
Product Name Rack Cabinet, Table Top, 14In, Steel Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stationary drawer cabinets - R5ABG-2801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details