Hammond Electronics, Inc. Rack Cabinet, Table Top, 14In, Steel Beige; Cabinet Style Hammond RCHV1901417CG1

Description
RACK CABINET, TABLE TOP, 14IN, STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:355.6mm; External Width - Metric:483mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 14IN, STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:355.6mm; External Width - Metric:483mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 14In, Steel Beige; Cabinet Style Hammond - 93K7283 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 14In, Steel Beige; Cabinet Style Hammond
93K7283
Rack Cabinet, Table Top, 14In, Steel Beige; Cabinet Style Hammond 93K7283
RACK CABINET, TABLE TOP, 14IN, STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:355.6mm; External Width - Metric:483mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 14IN, STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:355.6mm; External Width - Metric:483mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 93K7283
Product Name Rack Cabinet, Table Top, 14In, Steel Beige; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details