Hammond Electronics, Inc. Rack Cabinet, Table Top 10.5In Steel Beige; Cabinet Style Hammond RCHV1901017CG1

Description
RACK CABINET, TABLE TOP 10.5IN STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:10.5"; External Height - Metric:266.7mm; External Width - Metric:483mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP 10.5IN STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:10.5"; External Height - Metric:266.7mm; External Width - Metric:483mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top 10.5In Steel Beige; Cabinet Style Hammond - 93K7279 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top 10.5In Steel Beige; Cabinet Style Hammond
93K7279
Rack Cabinet, Table Top 10.5In Steel Beige; Cabinet Style Hammond 93K7279
RACK CABINET, TABLE TOP 10.5IN STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:10.5"; External Height - Metric:266.7mm; External Width - Metric:483mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes

RACK CABINET, TABLE TOP 10.5IN STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:10.5"; External Height - Metric:266.7mm; External Width - Metric:483mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 93K7279
Product Name Rack Cabinet, Table Top 10.5In Steel Beige; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Specs
Use Commercial; Industrial
Material Steel
Height 48.00 inch (1219 mm)
View Details