Hammond Electronics, Inc. Rack Cabinet, Desk Top, 5U, Steel, Grey; Cabinet Style Hammond RCHV1900817LG1

Description
RACK CABINET, DESK TOP, 5U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:273.1mm; External Width - Metric:533mm; External Depth - Metric:444mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, DESK TOP, 5U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:273.1mm; External Width - Metric:533mm; External Depth - Metric:444mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desk Top, 5U, Steel, Grey; Cabinet Style Hammond - 06R5270 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desk Top, 5U, Steel, Grey; Cabinet Style Hammond
06R5270
Rack Cabinet, Desk Top, 5U, Steel, Grey; Cabinet Style Hammond 06R5270
RACK CABINET, DESK TOP, 5U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:273.1mm; External Width - Metric:533mm; External Depth - Metric:444mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

RACK CABINET, DESK TOP, 5U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:273.1mm; External Width - Metric:533mm; External Depth - Metric:444mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06R5270
Product Name Rack Cabinet, Desk Top, 5U, Steel, Grey; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AHG-3803 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details