Hammond Electronics, Inc. Rack Cabinet, Desk Top, 13U, Steel, Black; Cabinet Style Hammond RCHS1902231BK1

Description
RACK CABINET, DESK TOP, 13U, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:629mm; External Width - Metric:533mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, DESK TOP, 13U, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:629mm; External Width - Metric:533mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desk Top, 13U, Steel, Black; Cabinet Style Hammond - 83K8856 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desk Top, 13U, Steel, Black; Cabinet Style Hammond
83K8856
Rack Cabinet, Desk Top, 13U, Steel, Black; Cabinet Style Hammond 83K8856
RACK CABINET, DESK TOP, 13U, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:629mm; External Width - Metric:533mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

RACK CABINET, DESK TOP, 13U, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:629mm; External Width - Metric:533mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 83K8856
Product Name Rack Cabinet, Desk Top, 13U, Steel, Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile drawer cabinets - R5DKE-3807 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details